Compact, pocket-size. Strong nylon case. Fuel regulator can control gas output to give tip temperatures up to 400°C. Nickel-plated brass soldering bit sizes are offered separately, each with integral catalyst. Iron supplied with the 2.4mm bit fitted. Bits have simple screw fitting into iron and run with flameless gas flow. Iron comes with protective cap, pocket clip and flint igniter
Tip Shape = Straight Conical
For Use With = Miniature Gas Soldering Iron
Tip Size = 3.2 mm
RS Components, Ltd. | |
---|---|
Product Category | Welding, Brazing, and Soldering Equipment |
Product Number | 600256 |
Equipment Type | Gun / Iron |