Soldering tip cartridges with lead-free tip. Stainless steel shaft. Gold plated connector. Temperature range +350 °C â +398 °C
Tip Shape = Chisel
For Use With = TMT-9000S-1, TMT-9000S-2
Tip Size = 1.8 mm
Tip Series = M
Tip Angle = 30°
RS Components, Ltd. | |
---|---|
Product Category | Welding, Brazing, and Soldering Equipment |
Product Number | 8609355 |
Equipment Type | Gun / Iron |