RS Components, Ltd. Pliers 594067

Description
Groove Plier 10" Cu-Be
Request a Quote
Description
Groove Plier 10" Cu-Be
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 594067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
594067
Pliers 594067
Groove Plier 10" Cu-Be

Groove Plier 10" Cu-Be

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 594067
Product Name Pliers
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 161243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Plier Sets - 1253095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
Standards RoHS Compliant
View Details