RS Components, Ltd. LEDs 588776

Description
SMD Led, 3.5x 2.8mm, RGB
Request a Quote
Description
SMD Led, 3.5x 2.8mm, RGB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 588776 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMD Led, 3.5x 2.8mm, RGB

SMD Led, 3.5x 2.8mm, RGB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 588776
Product Name LEDs
Forward Voltage 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details