RS Components, Ltd. Transit Cases 556783

Description
RS PRO R19 / 1463 Transit Case
Request a Quote
Description
RS PRO R19 / 1463 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 556783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
556783
Transit Cases 556783
RS PRO R19 / 1463 Transit Case

RS PRO R19 / 1463 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 556783
Product Name Transit Cases
Material Plastic; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 220973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.77 inch (45 mm)
Length 5.28 inch (134 mm)
View Details
Transit Cases - 2878362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 7.6 inch (193 mm)
View Details
Transit Cases - 1246585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 6.85 inch (174 mm)
View Details
Anti Static Packaging - 1252359 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 4.02 inch (102 mm)
View Details