RS Components, Ltd.
Hook Up Wire
536041
Description
H07VU 1,5 C100 BLACK
Request a Quote
Email Supplier
Description
H07VU 1,5 C100 BLACK
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
536041 |
|
Product Name
|
Hook Up Wire |
|
Approvals
|
CENELEC Certified, Harmonised Certified, IEC Rated
|
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.1299 inch (3.3 mm)
North American
16 AWG
International
1.5 mm² (0.0023 in²)
View Details
Nominal Diameter
0.1457 inch (3.7 mm)
North American
14 AWG
International
2.5 mm² (0.0039 in²)
View Details
Nominal Diameter
0.2756 inch (7 mm)
International
10 mm² (0.0155 in²)
Stranding Type
7/1.35 mm
View Details
Rated Voltage
600 volts
Nominal Diameter
0.1614 inch (4.1 mm)
Rated Temperature
100 C (212 F)
View Details