This IP53 rated unit is designed for both speech and music reproduction, providing quality sound for all requirements.
20Wrms. 110° dispersion output. 20W, 15W, 10W, 5W, 2.5W and 8ohm power taps. Operates in temperatures of â20°C to +50°C. ABS. Weight 2.55 kg
Maximum Rated Power = 20W
Impedance = 8Ohms
Frequency Response = 100 Hz - 20 kHz
Sound Pressure Level = 90dB
Colour = White
Enclosure Material = ABS
Weight = 2.6kg
Diameter = 174mm
Height = 269mm
Maximum Frequency Response = 20 kHz
RS Components, Ltd. | |
---|---|
Product Category | Speakers |
Product Number | 5350221 |
SPL | 90 dB |
Maximum Power | 20 watts |
Impedance | 8 ohms |