RS Components, Ltd. Hook Up Wire 534047

Description
PVC HU wire flexible 0,50 mm BRN 100m
Request a Quote
Description
PVC HU wire flexible 0,50 mm BRN 100m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 534047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
534047
Hook Up Wire 534047
PVC HU wire flexible 0,50 mm BRN 100m

PVC HU wire flexible 0,50 mm BRN 100m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 534047
Product Name Hook Up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1614 inch (4.1 mm)
Rated Temperature 100 C (212 F)
View Details
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1063 inch (2.7 mm)
Rated Temperature 100 C (212 F)
View Details
Hook Up Wire - 1113141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0331 inch (0.8400 mm)
Wire Insulation Polyamide
North American 26 AWG
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1299 inch (3.3 mm)
Rated Temperature 100 C (212 F)
View Details