RS Components, Ltd. Drill Bits 5226847

Description
RS PRO KMA2064107 Drill Bit
Request a Quote
Description
RS PRO KMA2064107 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 5226847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
5226847
Drill Bits 5226847
RS PRO KMA2064107 Drill Bit

RS PRO KMA2064107 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5226847
Product Name Drill Bits
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Hole Saws & Core Drill Bits - 215855 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.622 inch (92.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details