RS Components, Ltd. Castor Wheels 520618

Description
Eurolux 125 chrom,bolt hole 12,swiv/loc
Request a Quote
Description
Eurolux 125 chrom,bolt hole 12,swiv/loc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 520618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
520618
Castor Wheels 520618
Eurolux 125 chrom,bolt hole 12,swiv/loc

Eurolux 125 chrom,bolt hole 12,swiv/loc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 520618
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2973966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2304850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 1965166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details