RS Components, Ltd. Castor Wheels 520450

Description
Twiny 50 black PP/grey PU, swivel plate
Request a Quote
Description
Twiny 50 black PP/grey PU, swivel plate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 520450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
520450
Castor Wheels 520450
Twiny 50 black PP/grey PU, swivel plate

Twiny 50 black PP/grey PU, swivel plate

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 520450
Product Name Castor Wheels
Wheel Type Pur
Features Twin Wheel
Maximum Load 77.17 lbs (35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 2535889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details
Castor Wheels - 2270217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details