RS Components, Ltd.
Castor Wheels
2973893
Description
LAG 21136 FR Castor
Request a Quote
Email Supplier
Description
LAG 21136 FR Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2973893 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Features
|
Brake
|
|
Maximum Load
|
551 lbs (250 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
441 lbs (200 kg)
View Details
Maximum Load
287 lbs (130 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.26 inch (32 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.42 inch (36 mm)
View Details
Maximum Load
375 lbs (170 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.42 inch (36 mm)
View Details