RS Components, Ltd. Pliers 517566

Description
SMOOTH JAWS PARALLEL PLIER 140 MM
Request a Quote
Description
SMOOTH JAWS PARALLEL PLIER 140 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 517566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
517566
Pliers 517566
SMOOTH JAWS PARALLEL PLIER 140 MM

SMOOTH JAWS PARALLEL PLIER 140 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 517566
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 1369888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.71 inch (145 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Pliers - 2380778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Pliers - 1923656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Locking; Specialty / Other; Locking pliers
Length 9.45 inch (240 mm)
View Details