RS Components, Ltd.
General Purpose Enclosures
5173507
Description
RS PRO BS37 Enclosure
Request a Quote
Email Supplier
Description
RS PRO BS37 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5173507 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.51 inch (89.1 mm)
|
|
Width
|
1.38 inch (35 mm)
|
|
Depth
|
1.19 inch (30.3 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Pushbutton Enclosures
Shape
Rectangular
Length
4.13 inch (105 mm)
View Details
Shape
Rectangular
Length
4.33 inch (110 mm)
Width
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details