RS Components, Ltd. Drill Bits 5119862

Description
SDS-Max drill bit,30mm dia x 570mm L
Request a Quote
Description
SDS-Max drill bit,30mm dia x 570mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 5119862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
5119862
Drill Bits 5119862
SDS-Max drill bit,30mm dia x 570mm L

SDS-Max drill bit,30mm dia x 570mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5119862
Product Name Drill Bits
Diameter 1.181 inch (30.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.094 inch (2.4 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 216555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Magnetic Drill Bits - 126692 - RS Components, Ltd.
Specs
Diameter 0.689 inch (17.5 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details