RS Components, Ltd. Drill Bits 5119806

Description
SDS-Max drill bit,20mm dia x 520mm L
Request a Quote
Description
SDS-Max drill bit,20mm dia x 520mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 5119806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
5119806
Drill Bits 5119806
SDS-Max drill bit,20mm dia x 520mm L

SDS-Max drill bit,20mm dia x 520mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5119806
Product Name Drill Bits
Diameter 0.787 inch (20.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239929 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details