RS Components, Ltd. Drill Bits 5119799

Description
SDS-Max drill bit,20mm dia x 320mm L
Request a Quote
Description
SDS-Max drill bit,20mm dia x 320mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 5119799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
5119799
Drill Bits 5119799
SDS-Max drill bit,20mm dia x 320mm L

SDS-Max drill bit,20mm dia x 320mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5119799
Product Name Drill Bits
Diameter 0.787 inch (20.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.102 inch (2.6 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.213 inch (5.4 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Magnetic Drill Bits - 126695 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details