RS Components, Ltd. Drill Bit Sets 5119698

Description
5 piece HSS wood drill set
Request a Quote
Description
5 piece HSS wood drill set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 5119698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
5119698
Drill Bit Sets 5119698
5 piece HSS wood drill set

5 piece HSS wood drill set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5119698
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Drill Type Twist; Wood Bit
Cutting Application Wood
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Drill Bits - 217384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details