RS Components, Ltd. Castor Wheels 5096854

Description
Castor,Swivel/Br,125 mm dia.S/Steel Forks
Request a Quote
Description
Castor,Swivel/Br,125 mm dia.S/Steel Forks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 5096854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
5096854
Castor Wheels 5096854
Castor,Swivel/Br,125 mm dia.S/Steel Forks

Castor,Swivel/Br,125mm dia.S/Steel Forks

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 5096854
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2012869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2536107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details