RS Components, Ltd. Castor Wheels 5096848

Description
Castor,Swivel,125mm dia.S/Steel Forks
Request a Quote
Description
Castor,Swivel,125mm dia.S/Steel Forks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 5096848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
5096848
Castor Wheels 5096848
Castor,Swivel,125mm dia.S/Steel Forks

Castor,Swivel,125mm dia.S/Steel Forks

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 5096848
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 132 lbs (60 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 3132728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2270598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details