RS Components, Ltd. Specialist Drill Bits 5089137

Description
STEP DRILL HSS 4-12 SPIRAL
Request a Quote
Description
STEP DRILL HSS 4-12 SPIRAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 5089137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
5089137
Specialist Drill Bits 5089137
STEP DRILL HSS 4-12 SPIRAL

STEP DRILL HSS 4-12 SPIRAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5089137
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 12mm
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216410 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.268 inch (83.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216375 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.638 inch (67.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details