RS Components, Ltd. Specialist Drill Bits 5089115

Description
STEP DRILL HSS 6-30 SPIRAL
Request a Quote
Description
STEP DRILL HSS 6-30 SPIRAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 5089115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
5089115
Specialist Drill Bits 5089115
STEP DRILL HSS 6-30 SPIRAL

STEP DRILL HSS 6-30 SPIRAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5089115
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 30mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749062 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 1749049 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details