RS Components, Ltd. Specialist Drill Bits 5089109

Description
STEP DRILL HSS 12-20
Request a Quote
Description
STEP DRILL HSS 12-20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 5089109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
5089109
Specialist Drill Bits 5089109
STEP DRILL HSS 12-20

STEP DRILL HSS 12-20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5089109
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 20mm
Diameter 0.472 to 0.787 inch (12.0 to 20.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239941 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saws & Core Drill Bits - 1749058 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 1624045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details