RS Components, Ltd. Specialist Drill Bits 5088768

Description
EXACT 05362 Drill Bit
Request a Quote
Description
EXACT 05362 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 5088768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
5088768
Specialist Drill Bits 5088768
EXACT 05362 Drill Bit

EXACT 05362 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5088768
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 12.5mm
Diameter 0.138 to 0.492 inch (3.5 to 12.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 221579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Step Drill
View Details
Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749056 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details