RS Components, Ltd. Specialist Drill Bits 5088746

Description
EXACT 05202 Drill Bit
Request a Quote
Description
EXACT 05202 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 5088746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
5088746
Specialist Drill Bits 5088746
EXACT 05202 Drill Bit

EXACT 05202 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5088746
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details