RS Components, Ltd.
General Purpose Enclosures
506003
Description
Bopla 03217000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03217000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
506003
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
506003 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.8 inch (122 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
2.17 inch (55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Shape
Rectangular
Length
2.28 inch (58 mm)
Width
2.28 inch (58 mm)
View Details