RS Components, Ltd.
General Purpose Enclosures
501143
Description
Bopla 03242000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03242000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
501143
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
501143 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.47 inch (240 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details