RS Components, Ltd. Specialist Drill Bits 499457

Description
Step Drill HSS TIALN 9-36
Request a Quote
Description
Step Drill HSS TIALN 9-36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 499457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
499457
Specialist Drill Bits 499457
Step Drill HSS TIALN 9-36

Step Drill HSS TIALN 9-36

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 499457
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.26 inch (32 mm)
Material High Speed Steel; Hss
View Details
PCB Drill Bits - 2156996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.067 inch (1.7 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saws & Core Drill Bits - 215934 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details