RS Components, Ltd. Specialist Drill Bits 499431

Description
Step Drill HSS TIALN Spiralflute 6-36
Request a Quote
Description
Step Drill HSS TIALN Spiralflute 6-36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 499431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
499431
Specialist Drill Bits 499431
Step Drill HSS TIALN Spiralflute 6-36

Step Drill HSS TIALN Spiralflute 6-36

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 499431
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 214076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749052 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details