RS Components, Ltd. Drill Bit Sets 499306

Description
Tube&Sheet Drill HSS TIALN SET
Request a Quote
Description
Tube&Sheet Drill HSS TIALN SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 499306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
499306
Drill Bit Sets 499306
Tube&Sheet Drill HSS TIALN SET

Tube&Sheet Drill HSS TIALN SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 499306
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Metal
Designation 30.5mm, 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239923 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
PCB Drill Bits - 2189182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hole Saws & Core Drill Bits - 216280 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.858 inch (98.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details