RS Components, Ltd. Pliers 488878

Description
ESD Spitzzange 130 mm glatteGreifflächen
Request a Quote
Description
ESD Spitzzange 130 mm glatteGreifflächen
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 488878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
488878
Pliers 488878
ESD Spitzzange 130 mm glatteGreifflächen

ESD Spitzzange 130 mm glatteGreifflächen

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 488878
Product Name Pliers
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Pliers - 2380765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details