Two-way, direct acting solenoid valves, normally closed with threaded port connection.
Brass body. Pressure not required for operation. Compact & lightweight. DIN plug connection. Ranging from -10°C to +100°C . Can be mounted in any position
Supply Voltage = 24 V dc
Number of Ports = 2
Operation = Direct
Connection = 1/4 in G Female
Connection Size = 1/4in
Default Valve Position = NC
Suitable Applications = Air, Inert Gas, Oil, Water
Type = 2/2
Orifice Diameter = 2.4mm
Body Material = Brass
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 488548 |
Valve Type | Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Gas; Air |
Valve Size | 0.25 inch (6.35 mm) |