The RS Pro series of solenoid valves are a range of 2 way valves which are pilot operated. They can be used for liquid or gas and range in size from 3/8 inch to 2 inch.
Ideal for fluid control uses in a wide range of industrial and commercial applications such as,Autoclaves,Coolin
⢠Made from forged brass,⢠Pilot operated,⢠Choice of 230 V ac or 24 V dc operation,⢠2 port, normally open (NO) and normally closed (NC),⢠Liquid or gas use,⢠Full range of sizes from 3/8 in to 2 in
Supply Voltage = 220 V ac
Number of Ports = 2
Operation = Pilot
Connection = 1-1/2 NC
Default Valve Position = NO
Suitable Applications = Gas, Liquid
Body Material = Brass
Maximum Working Pressure = 10 bar
Operating Temperature Range = -20 - +90 °C
Minimum Operating Temperature = -20°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 1440819 |
Valve Type | Solenoid |
Primary Material | Brass / Bronze |
Media | Gas |
Valve Size | 1.50 to ? inch (38.10 to ? mm) |
Maximum Pressure | 145.04 psi (102 m H2O) |