RS Components, Ltd. V & Wedge Belts 4882935

Description
XPZ conti cogged wedge belt,630Lx10Wmm
Request a Quote
Description
XPZ conti cogged wedge belt,630Lx10Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 4882935 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
4882935
V & Wedge Belts 4882935
XPZ conti cogged wedge belt,630Lx10Wmm

XPZ conti cogged wedge belt,630Lx10Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 4882935
Product Name V & Wedge Belts
Belt Length 24.80 inch (630.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 57.56 inch (1462.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 2056741 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 39.37 inch (1000.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2009136 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 393.70 inch (10000.00 mm)
View Details
V & Wedge Belts - 2149764 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details