RS Components, Ltd.
Air Hoses
4835535
Description
RS PRO NMF04M NATURAL
Request a Quote
Email Supplier
Description
RS PRO NMF04M NATURAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4835535 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.098 inch (2.5 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
377 psi (265 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Working Pressure
174 psi (122 m H2O)
Temperature Range
-4 to 302 F (-20 to 150 C)
Material
Polytetrafluoroethylene
View Details
I.D.
0.335 inch (8.5 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
305 psi (214 m H2O)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details