Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
RS COMPONENTS, LTD.
4835046 -- AIR HOSES
RS Components, Ltd.
Air Hoses
4835046
Description
RS PRO CT018-001-NY-YE-01
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO CT018-001-NY-YE-01
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
4835046
Air Hoses
4835046
RS PRO CT018-001-NY-YE-01
RS PRO CT018-001-NY-YE-01
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Hose
Product Number
4835046
Product Name
Air Hoses
I.D.
0.217 inch (5.5 mm)
O.D.
0.315 inch (8 mm)
Working Pressure
319 psi (225 m H2O)
Material
Thermoplastics; Nylon (polyamide); Nylon
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Air Hoses
1754626
Specs
I.D.
0.244 inch (6.2 mm)
O.D.
0.307 inch (7.8 mm)
Working Pressure
249 psi (176 m H2O)
View Details
RS Components, Ltd.
Hose Assemblies
1369443
Specs
Product Form
Assembly
I.D.
2.362 inch (60 mm)
O.D.
2.717 inch (69 mm)
View Details
RS Components, Ltd.
Air Hoses
4150402
Specs
I.D.
0.236 inch (6 mm)
O.D.
0.315 inch (8 mm)
Working Pressure
247 psi (174 m H2O)
View Details
RS Components, Ltd.
Hose Pipe & Flexible Tubes
1357845
Specs
I.D.
1.969 inch (50 mm)
O.D.
2.315 inch (58.8 mm)
Working Pressure
73 psi (51.04 m H2O)
View Details