RS Components, Ltd. V & Wedge Belts 4742584

Description
XPZ Conti cogged wedge belt,1800Lx10Wmm
Request a Quote
Description
XPZ Conti cogged wedge belt,1800Lx10Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 4742584 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
4742584
V & Wedge Belts 4742584
XPZ Conti cogged wedge belt,1800Lx10Wmm

XPZ Conti cogged wedge belt,1800Lx10Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 4742584
Product Name V & Wedge Belts
Belt Length 70.87 inch (1800.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365359 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 24.17 inch (614.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2149745 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 17.13 inch (435.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1368423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 43.78 inch (1112.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Poly V Belts - 2075966 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 27.99 inch (711.00 mm)
Belt Rubber; Rubber
View Details