RS Components, Ltd. V & Wedge Belts 4742382

Description
XPZ Conti cogged wedge belt,850Lx10Wmm
Request a Quote
Description
XPZ Conti cogged wedge belt,850Lx10Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 4742382 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
4742382
V & Wedge Belts 4742382
XPZ Conti cogged wedge belt,850Lx10Wmm

XPZ Conti cogged wedge belt,850Lx10Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 4742382
Product Name V & Wedge Belts
Belt Length 33.46 inch (850.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 41.73 inch (1060.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1368432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 51.97 inch (1320.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 2056776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.40 inch (950.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 2149745 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 17.13 inch (435.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details