RS Components, Ltd. HDMI Cables 473482

Description
StarTech.com HDMI2-CABLE-4K60-5M
Request a Quote
Description
StarTech.com HDMI2-CABLE-4K60-5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 473482 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
473482
HDMI Cables 473482
StarTech.com HDMI2-CABLE-4K60-5M

StarTech.com HDMI2-CABLE-4K60-5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 473482
Product Name HDMI Cables
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2863327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1863036 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details
Video Converters - 1778829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 6 ft (18.29 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2862947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details