RS Components, Ltd. HDMI Cables 2863327

Description
RS PRO CDLHDFLAT-15K HDMI Cable
Request a Quote
Description
RS PRO CDLHDFLAT-15K HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2863327 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2863327
HDMI Cables 2863327
RS PRO CDLHDFLAT-15K HDMI Cable

RS PRO CDLHDFLAT-15K HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2863327
Product Name HDMI Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4167 ft (1.27 dm)
View Details
Ribbon Cable - 1792583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 1.64 ft (5 dm)
View Details
HDMI Cables - 2299955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details