RS Components, Ltd. V & Wedge Belts 471998

Description
RS B38 WRAPPED V BELT
Request a Quote
Description
RS B38 WRAPPED V BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 471998 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
471998
V & Wedge Belts 471998
RS B38 WRAPPED V BELT

RS B38 WRAPPED V BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 471998
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 49.21 inch (1250.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 1368440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
Belt Length 57.56 inch (1462.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 1368359 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Metric SPA
Belt Length 50.20 inch (1275.00 mm)
View Details
V & Wedge Belts - 2056714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.01 inch (940.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.20 inch (56.00 mm)
View Details