RS Components, Ltd. Transit Cases 4602105

Description
Blk watertight microcase,23.8x14.1x 6.7cm
Request a Quote
Description
Blk watertight microcase,23.8x14.1x 6.7cm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 4602105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
4602105
Transit Cases 4602105
Blk watertight microcase,23.8x14.1x 6.7cm

Blk watertight microcase,23.8x14.1x6.7cm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4602105
Product Name Transit Cases
Material Plastic; PC
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 1112292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material PET
Height 11.81 inch (300 mm)
View Details
Anti Static Packaging - 173784 - RS Components, Ltd.
Specs
Length 5 inch (127 mm)
Width 2.99 inch (76 mm)
View Details
Transit Cases - 2878356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Resin
Height 7.01 inch (178 mm)
Width 14.8 inch (376 mm)
View Details
Instrument Cases - 1707926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.94 inch (100 mm)
Length 9.84 inch (250 mm)
View Details