RS Components, Ltd. PCB Drill Bits 457645

Description
Tungsten carbide shoulder drill 0.6mm
Request a Quote
Description
Tungsten carbide shoulder drill 0.6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 457645 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
457645
PCB Drill Bits 457645
Tungsten carbide shoulder drill 0.6mm

Tungsten carbide shoulder drill 0.6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 457645
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216101 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1624146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
Material High Speed Steel; Hss
View Details