RS Components, Ltd.
PCB Drill Bits
457605
Description
HSS drill bit 1.5mm
Request a Quote
Email Supplier
Description
HSS drill bit 1.5mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
457605 |
|
Product Name
|
PCB Drill Bits |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.130 inch (3.3 mm)
OAL
1.93 inch (49 mm)
Material
High Speed Steel; Hss
View Details
Diameter
0.551 inch (14.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Product
Drill Set
Units
Metric
Drill Type
Twist
View Details
Drill Type
Twist
Diameter
0.236 inch (6.0 mm)
Material
High Speed Steel; Hss
View Details