RS Components, Ltd.
PCB Drill Bits
457588
Description
HSS drill bit 0.6mm
Request a Quote
Email Supplier
Description
HSS drill bit 0.6mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
457588 |
|
Product Name
|
PCB Drill Bits |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
1.102 inch (28.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Diameter
0.551 inch (14.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Units
Metric
Drill Type
Step Drill
Designation
25mm
View Details
Diameter
0.201 inch (5.1 mm)
OAL
3.39 inch (86 mm)
Material
High Speed Steel; Hss
View Details