RS Components, Ltd. 4485231

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4485231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Holes countersunk with fixing screws supplied. Hinge manufactured with riveted pin. 2mm Material thickness Material = Stainless Steel Hinge Type = Square Length = 50mm Width = 50mm Thickness = 2mm Fixing Method = Screw Pin Style = Riveted Finish = Raw Fixing Hole Size = 4.5mm

Holes countersunk with fixing screws supplied. Hinge manufactured with riveted pin. 2mm Material thickness
Material = Stainless Steel
Hinge Type = Square
Length = 50mm
Width = 50mm
Thickness = 2mm
Fixing Method = Screw
Pin Style = Riveted
Finish = Raw
Fixing Hole Size = 4.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4485231
Hinge Type Square
Unlock Full Specs
to access all available technical data

Similar Products

 - 4459276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed
Leaf Thickness 0.4724 inch (12 mm)
Length 2.99 inch (76 mm)
View Details
 - 9174484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Rolled Knuckle Continuous
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
 - 3308307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Square
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details
 - 1104580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque-Constant
Leaf Thickness 0.3937 inch (10 mm)
Length 1.57 inch (40 mm)
View Details