RS Components, Ltd. Castor Wheels 4462058

Description
Low level fixed castor,50mm 20kg load
Request a Quote
Description
Low level fixed castor,50mm 20kg load
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4462058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4462058
Castor Wheels 4462058
Low level fixed castor,50mm 20kg load

Low level fixed castor,50mm 20kg load

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4462058
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2368409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2430354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 99.22 lbs (45 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor Wheels - 2391400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 0.6299 inch (16 mm)
Wheel Width 0.7480 inch (19 mm)
View Details