RS Components, Ltd. Castor Wheels 4352844

Description
Pressed steel HD SW castor w/TP,200mm
Request a Quote
Description
Pressed steel HD SW castor w/TP,200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352844
Castor Wheels 4352844
Pressed steel HD SW castor w/TP,200mm

Pressed steel HD SW castor w/TP,200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352844
Product Name Castor Wheels
Wheel Type Metal; Iron
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2535609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2478196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 149214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details