RS Components, Ltd. Castor Wheels 4352787

Description
Heavyduty swivel castor w/TP,200mm 750kg
Request a Quote
Description
Heavyduty swivel castor w/TP,200mm 750kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352787
Castor Wheels 4352787
Heavyduty swivel castor w/TP,200mm 750kg

Heavyduty swivel castor w/TP,200mm 750kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352787
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2304846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 2391428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 1.38 inch (35 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 2270447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details