RS Components, Ltd. Castor Wheels 4352642

Description
Heavyduty swivel castor w/TP,150mm 700kg
Request a Quote
Description
Heavyduty swivel castor w/TP,150mm 700kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352642
Castor Wheels 4352642
Heavyduty swivel castor w/TP,150mm 700kg

Heavyduty swivel castor w/TP,150mm 700kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352642
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2368459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 2481782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 2973950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details